location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology SP-HF1800A loudspeaker Black 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-HF1800A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-HF1800A
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Genius Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:16:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology SP-HF1800A loudspeaker Black 50 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 W 2.0 channels
  • - 20 - 20000 Hz
  • - Black
Warranty:
Long product name Genius Computer Technology SP-HF1800A loudspeaker Black 50 W :
The long product name of Genius Computer Technology SP-HF1800A loudspeaker Black 50 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP-HF1800A 50 w RMS, 20~20K Hz, 85dB
More>>>
Short summary description Genius Computer Technology SP-HF1800A loudspeaker Black 50 W:
This short summary of the Genius Computer Technology SP-HF1800A loudspeaker Black 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology SP-HF1800A, 2.0 channels, 50 W, 20 - 20000 Hz, Black

Long summary description Genius Computer Technology SP-HF1800A loudspeaker Black 50 W:
This is an auto-generated long summary of Genius Computer Technology SP-HF1800A loudspeaker Black 50 W based on the first three specs of the first five spec groups.

Genius Computer Technology SP-HF1800A. Audio output channels: 2.0 channels. RMS rated power: 50 W, Frequency range: 20 - 20000 Hz. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 08:22:11
Uk has collected 5 expert reviews for Genius Computer Technology SP-HF1800A loudspeaker Black 50 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gcn.com
Updated:
2011-07-31 08:22:05
S In the final analysis, everyone who experienced the wooden SP-HF1800A speakers loved the audio quality, preferring it to those of more expensive systems that use higher quality audio ports. The nice look and extra features are just icing on the cake...
Good Rich sound; inexpensive; uses standard audio jacks.
Bad A bit large for some desktops.
0%
about.com
Updated:
2011-07-31 08:22:10
The Genius SP-HF1800A speaker system consists of two tall, hefty “three-way” speakers with no subwoofer. This makes them a 2.0 system, which may appeal to those who don’t want a bulky subwoofer getting in the way -- although, of course, this means that...
80%