location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-G500V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-G500V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0091163232964 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2023 10:13:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 105 dB
Warranty:
Long product name Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black :
The long product name of Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS-G500V 20Hz - 20KHz, 32ohm, 105dB
More>>>
Short summary description Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black:
This short summary of the Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology HS-G500V, Wired, 20 - 20000 Hz, Gaming, Headset, Black

Long summary description Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black:
This is an auto-generated long summary of Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

Genius Computer Technology HS-G500V. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:06:26
Uk has collected 3 expert reviews for Genius Computer Technology HS-G500V headphones/headset Wired Head-band Gaming Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%