location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-04S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-04S show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2023 10:13:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple Office/Call center Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 112 dB
  • - Microphone type: Boom
Warranty:
Long product name Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple :
The long product name of Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS-04S 20 - 20000 Hz, 112 dB
More>>>
Short summary description Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple:
This short summary of the Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology HS-04S, Wired, 20 - 20000 Hz, Office/Call center, Headset, Purple

Long summary description Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple:
This is an auto-generated long summary of Genius Computer Technology HS-04S headphones/headset Wired Head-band Office/Call center Purple based on the first three specs of the first five spec groups.

Genius Computer Technology HS-04S. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m, Product colour: Purple