location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology GHP-04NC headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GHP-04NC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GHP-04NC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology GHP-04NC headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Supraaural 20 - 18000 Hz 32 Ω 115 dB
Warranty:
Long product name Genius Computer Technology GHP-04NC headphones/headset Wired :
The long product name of Genius Computer Technology GHP-04NC headphones/headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GHP-04NC 20Hz - 18KHz, 32ohm, 115dB+/-5dB
More>>>
Short summary description Genius Computer Technology GHP-04NC headphones/headset Wired:
This short summary of the Genius Computer Technology GHP-04NC headphones/headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology GHP-04NC, Wired, 20 - 18000 Hz, 159 g, Headphones

Long summary description Genius Computer Technology GHP-04NC headphones/headset Wired:
This is an auto-generated long summary of Genius Computer Technology GHP-04NC headphones/headset Wired based on the first three specs of the first five spec groups.

Genius Computer Technology GHP-04NC. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 18000 Hz. Weight: 159 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 08:17:41
Uk has collected 7 expert reviews for Genius Computer Technology GHP-04NC headphones/headset Wired and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 08:17:37
£28 is a remarkably low price for noise-cancelling, over-ear headphones. The design looks more PC peripheral than personal audio, but it does have a well-padded headband and two comfy, properly articulated ear cups. It’s powered by two AAA batteries, w...
40%
gadgetspeak.com
Updated:
2011-07-31 08:17:37
While earbuds are popular, my travels around London still see a lot of people preferring Earphones and in fact it seems to me especially in noisy environments that such items are in fact more popular than they used to be...
80%
whathifi.com
Updated:
2011-07-31 08:17:37
A pair of on-ear noise-cancelling headphones for just £30? Could they really be any good? There's no arguing with the noise-cancelling – you'll need a AAA battery in each ear for up to 50 hours of use – but the sound is woolly, lacking in clarity and w...
Good Great noisecancelling ability, comfortable...
Bad Poor hazy sound, lack clarity...
60%
macworld.co.uk
Updated:
2011-07-31 08:17:37
You’re used to headphones that plug your ears to block out external sound, but these over-ear cans actually cancel external noise by producing an inverted version of the soundwaves from outside. This cancels the external waves out. The tech requires po...
Good Excellent noise-cancelling for £40...
Bad Poor comfort, sound quality is only OK...
60%
pcmag.com
Updated:
2011-07-31 08:17:39
Its not surprising that a $49.99 (list) pair of noise-canceling headphones is only partially effective at eliminating noise—after all, most decent pairs start around $250. But it is unexpected that that same pair outputs thunderous bass response. T...
Good Outstanding bass response. Extremely affordable. Quality audio performance overall for price. Can be used in passive mode.
Bad Weak noise cancellation. Somewhat uncomfortable to wear. Cable not detachable. Runs on AAA batteries.
Bottom line For the $50 purchase price of the Genius GHP-04NC, you get only so-so noise cancellation—and tremendous bass response...
70%