location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology GHP-04 headphones/headset Wired Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GHP-04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GHP-04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710268812791
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:33:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology GHP-04 headphones/headset Wired Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Headphones
  • - Wired
  • - Supraaural 20 - 20000 Hz 32 Ω 106 dB
Warranty:
Long product name Genius Computer Technology GHP-04 headphones/headset Wired Grey :
The long product name of Genius Computer Technology GHP-04 headphones/headset Wired Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GHP-04 20Hz - 20KHz, 32 ohm, 106 ± 3 dB
More>>>
Short summary description Genius Computer Technology GHP-04 headphones/headset Wired Grey:
This short summary of the Genius Computer Technology GHP-04 headphones/headset Wired Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology GHP-04, Wired, 20 - 20000 Hz, 163 g, Headphones, Grey

Long summary description Genius Computer Technology GHP-04 headphones/headset Wired Grey:
This is an auto-generated long summary of Genius Computer Technology GHP-04 headphones/headset Wired Grey based on the first three specs of the first five spec groups.

Genius Computer Technology GHP-04. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 163 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 08:20:47
Uk has collected 3 expert reviews for Genius Computer Technology GHP-04 headphones/headset Wired Grey and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
gadgetspeak.com
Updated:
2011-07-31 08:20:46
While earbuds are popular, my travels around London still see a lot of people preferring Earphones and in fact it seems to me especially in noisy environments that such items are in fact more popular than they used to be...
80%
trustedreviews.com
Updated:
2011-07-31 08:20:46
When it comes to audio kit designed to exclude external noise, we tend to favour good noise-isolating earphones; but we're no fools - we know that noise-cancelling headphones such as the Genius GHP-04NC have their place. The noise-cancelling abilities are...
Bottom line While they're not going to blow you away with their sound quality, GHP-04NC noise-cancelling headphones do a perfectly adequate job of excluding external interference and won't break the bank...
70%
knowyourmobile.com
Updated:
2015-12-13 14:30:43
Inner earphones seem to be the most common place nowadays but there is a certain kitsch feeling associated with the larger DJ style headband headphones that make more of a statement.Genius’ GHP-04 headphones promise a perfect hi-fi experience, accord...
Good bass levels...
Bad Vice like grip around your face, Sweatinducing leather earphone pads, Lots of external noise seeps through...
Bottom line If you dont care much about sound quality or comfort, these are a cheap betPros:Chunky, funky designGood bass levelsCons:Vice like grip around your faceSweat-inducing leather earphone padsLots of external noise seeps through...
20%