Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FaceCam 1005
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32200181102
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4710268237006
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3611
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 13 Jun 2018 18:19:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey :
The short editorial description of Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey

FaceCam 1005 - 1.3Mp CMOS, USB 2.0, 1280 x 720, 30fps, 90g, Black/Grey
More>>>
Short summary description Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey:
This short summary of the Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Genius FaceCam 1005, 1.3 MP, 1280 x 720 pixels, 30 fps, 720p, 1280 x 1024 pixels, 8 MP

Long summary description Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey:
This is an auto-generated long summary of Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey based on the first three specs of the first five spec groups.

Genius FaceCam 1005. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black,Grey, Mounting type: Clip. Mac operating systems supported: Mac OS X 10.4 Tiger. Width: 50 mm, Depth: 62 mm, Height: 68 mm. Package type: Box

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:17
Uk has collected 2 expert reviews for Genius FaceCam 1005 webcam 1.3 MP 1280 x 720 pixels USB 2.0 Black,Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:18
Nl heeft 2 proffesionele recensies verzameld voor Genius FaceCam 1005 webcam 1,3 MP 1280 x 720 Pixels USB 2.0 Zwart, Grijs. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:18
Fr a recueilli 2 avis d’experts pour Genius FaceCam 1005 webcam 1,3 MP 1280 x 720 pixels USB 2.0 Noir, Gris et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:17
De hat 2 Expertenmeinungen über Genius FaceCam 1005 Webcam 1,3 MP 1280 x 720 Pixel USB 2.0 Schwarz, Grau eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:17
Testseek ha raccolto 2 recensioni da parte di esperti per Genius FaceCam 1005 webcam 1,3 MP 1280 x 720 Pixel USB 2.0 Nero, Grigio e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:17
Es ha coleccionado 2 opiniones de expertos para Genius FaceCam 1005 cámara web 1,3 MP 1280 x 720 Pixeles USB 2.0 Negro, Gris y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:18
Dk har samlet 2 ekspertanmeldelser for Genius FaceCam 1005 webcam 1,3 MP 1280 x 720 pixel USB 2.0 Sort, Grå og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:59:17
Se har samlat in 2 experttester för Genius FaceCam 1005 webbkameror 1,3 MP 1280 x 720 pixlar USB 2.0 Svart, Grå och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 18:03:22
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 18:03:22
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 18:03:22
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 18:03:22
80%
Source Review comments Score
techonmag.com
Updated:
2016-12-29 18:03:22
ตัวกล้อง ทำจากพลาสติกแข็ง มันเงาอาจจะต้องระวังเรื่องรอยขนแมวกันหน่อย แต่แข็งแรงดีไม่แตกง่าย พร้อมสายเชื่อมต่อกับเครื่องคอมพิวเตอร์ ด้านหลังแบบ USB2.0 ใช้งานง่าย แค่เสียบสายก็สามารถใช้งานได้ทันทีทั้งในส่วนของกล้อง และไมโครโฟน ที่บิ้วอินมาในตัวกล้องด้วยตัวฐ...
80%
Show all
Country Distributor
Czech Republic 2 distributor(s)
Customer service details