Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Genius SP-F120 silver loudspeaker 2 W

For access to English, please request an upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-F120 silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31730496101
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Nov 2006
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5112
This statistic is based on the 79813 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-11-06 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77991 free Open Icecat users .
Info modified on: 28 Nov 2017 02:14:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Genius SP-F120 silver loudspeaker 2 W :
The short editorial description of Genius SP-F120 silver loudspeaker 2 W

F-Series Stereo Speakers
More>>>
Short summary description Genius SP-F120 silver loudspeaker 2 W:
This short summary of the Genius SP-F120 silver loudspeaker 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Genius SP-F120 silver, 2.0 channels, 2 W, 80 - 20000 Hz, Silver

Long summary description Genius SP-F120 silver loudspeaker 2 W:
This is an auto-generated long summary of Genius SP-F120 silver loudspeaker 2 W based on the first three specs of the first five spec groups.

Genius SP-F120 silver. Audio output channels: 2.0 channels. RMS rated power: 2 W, Frequency range: 80 - 20000 Hz. Colour of product: Silver

Customer service details