Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW-HF5.1 5000 Dark Brown
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31730467101
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3363
This statistic is based on the 78403 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76596 free Open Icecat users .
Info modified on: 25 May 2018 00:52:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system :
The short editorial description of Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system

5.1 Home Theater Speaker System
More>>>
Short summary description Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system:
This short summary of the Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system data-sheet is auto-generated and uses the product title and the first six key specs.

Genius SW-HF5.1 5000 Dark Brown, DVD player, 5.1 channels, 150 W, 10%, 4 Ω, 15 W

Long summary description Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system:
This is an auto-generated long summary of Genius SW-HF5.1 5000 Dark Brown 5.1 150W home cinema system based on the first three specs of the first five spec groups.

Genius SW-HF5.1 5000 Dark Brown. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 150 W, Total Harmonic Distortion (THD): 10%. Center speaker impedance: 4 Ω. Satellite speakers RMS power: 15 W, Satellite speaker frequency range: 40 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 75 W, Subwoofer driver diameter (imperial): 16.5 cm (6.5"), Subwoofer impedance: 4 Ω

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details