location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology SP-i350 black Wired 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-i350 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31730458100
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Genius Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:51:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology SP-i350 black Wired 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 W 2.0 channels
  • - 20 - 20000 Hz
  • - Black
Long product name Genius Computer Technology SP-i350 black Wired 10 W :
The long product name of Genius Computer Technology SP-i350 black Wired 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expert Speakers for MP3 & NB
More>>>
Short summary description Genius Computer Technology SP-i350 black Wired 10 W:
This short summary of the Genius Computer Technology SP-i350 black Wired 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology SP-i350 black, 2.0 channels, Wired, 10 W, 20 - 20000 Hz, Black

Long summary description Genius Computer Technology SP-i350 black Wired 10 W:
This is an auto-generated long summary of Genius Computer Technology SP-i350 black Wired 10 W based on the first three specs of the first five spec groups.

Genius Computer Technology SP-i350 black. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 10 W, Frequency range: 20 - 20000 Hz. Product colour: Black