location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology SP-i200 white 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-i200 white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31730441100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2019 09:53:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology SP-i200 white 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 W White
  • - 20 - 20000 Hz 90 dB
  • - Wired
  • - AAA
Long product name Genius Computer Technology SP-i200 white 6 W :
The long product name of Genius Computer Technology SP-i200 white 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Speaker for MP3
More>>>
Short summary description Genius Computer Technology SP-i200 white 6 W:
This short summary of the Genius Computer Technology SP-i200 white 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology SP-i200 white, 1.0 channels, 6 W, 20 - 20000 Hz, 90 dB, Wired, White

Long summary description Genius Computer Technology SP-i200 white 6 W:
This is an auto-generated long summary of Genius Computer Technology SP-i200 white 6 W based on the first three specs of the first five spec groups.

Genius Computer Technology SP-i200 white. Audio output channels: 1.0 channels. RMS rated power: 6 W, Frequency range: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 90 dB. Connectivity technology: Wired. Product colour: White. Battery type: AAA