Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Genius SP-i350 white loudspeaker 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-i350 white
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31730436100
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3868
This statistic is based on the 82205 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 80331 free Open Icecat users.
Info modified on: 28 Nov 2017 02:14:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Genius SP-i350 white loudspeaker 10 W :
The short editorial description of Genius SP-i350 white loudspeaker 10 W

Expert Speakers for MP3 & NB
More>>>
Short summary description Genius SP-i350 white loudspeaker 10 W:
This short summary of the Genius SP-i350 white loudspeaker 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Genius SP-i350 white, 2.0 channels, Wired, 10 W, 20 - 20000 Hz, White

Long summary description Genius SP-i350 white loudspeaker 10 W:
This is an auto-generated long summary of Genius SP-i350 white loudspeaker 10 W based on the first three specs of the first five spec groups.

Genius SP-i350 white. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 10 W, Frequency range: 20 - 20000 Hz. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details