location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PenSketch M912A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31100036101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710268239796
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Genius Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 13:05:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired 5120 lpi 228.6 x 304.8 mm
  • - Device interface: USB
  • - Buttons quantity: 8 Tablet input type: Mouse, Pen
  • - Pen included
  • - 4:3
  • - Black
Long product name Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB :
The long product name of Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PenSketch M912A - 2048L, 300PPS, USB, 4:3, 5120 LPI, 633g, Black
More>>>
Short summary description Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB:
This short summary of the Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology PenSketch M912A, Wired, 5120 lpi, 228.6 x 304.8 mm, USB, Mouse, Pen, 4:3

Long summary description Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB:
This is an auto-generated long summary of Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB based on the first three specs of the first five spec groups.

Genius Computer Technology PenSketch M912A. Connectivity technology: Wired, Resolution: 5120 lpi, Working area: 228.6 x 304.8 mm. Aspect ratio: 4:3. Product colour: Black, Compatible operating systems: Windows 7 Windows Vista Windows XP. Tablet weight: 633 g. Package type: Box

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:48
Uk has collected 4 expert reviews for Genius Computer Technology PenSketch M912A graphic tablet Black 5120 lpi 228.6 x 304.8 mm USB and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)