Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Laser 1600 DPI Black
- - Ambidextrous USB Type-A + PS/2
- - Scroll type: Wheel Buttons quantity: 3
Long product name Genius Computer Technology NetScroll 200 Laser mouse Office Ambidextrous USB Type-A + PS/2 1600 DPI
:
NetScroll 200 Laser - USB+PS/2, Laser, 1600 dpi
The long product name of Genius Computer Technology NetScroll 200 Laser mouse Office Ambidextrous USB Type-A + PS/2 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NetScroll 200 Laser - USB+PS/2, Laser, 1600 dpi
More>>>
Short summary description Genius Computer Technology NetScroll 200 Laser mouse Office Ambidextrous USB Type-A + PS/2 1600 DPI:
This short summary of the Genius Computer Technology NetScroll 200 Laser mouse Office Ambidextrous USB Type-A + PS/2 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Genius Computer Technology NetScroll 200 Laser, Ambidextrous, Laser, USB Type-A + PS/2, 1600 DPI, Black
Long summary description Genius Computer Technology NetScroll 200 Laser mouse Office Ambidextrous USB Type-A + PS/2 1600 DPI:
This is an auto-generated long summary of Genius Computer Technology NetScroll 200 Laser mouse Office Ambidextrous USB Type-A + PS/2 1600 DPI based on the first three specs of the first five spec groups.
Genius Computer Technology NetScroll 200 Laser. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Movement resolution: 1600 DPI, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black