Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 800 DPI Black
- - USB Type-A + PS/2
- - Buttons quantity: 3
Long product name Genius Computer Technology NetScroll+ Mini Traveler mouse USB Type-A + PS/2 Optical 800 DPI
:
NetScroll+ Mini Traveler, Mystery Black, USB & PS/2
The long product name of Genius Computer Technology NetScroll+ Mini Traveler mouse USB Type-A + PS/2 Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NetScroll+ Mini Traveler, Mystery Black, USB & PS/2
More>>>
Short summary description Genius Computer Technology NetScroll+ Mini Traveler mouse USB Type-A + PS/2 Optical 800 DPI:
This short summary of the Genius Computer Technology NetScroll+ Mini Traveler mouse USB Type-A + PS/2 Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Genius Computer Technology NetScroll+ Mini Traveler, Optical, USB Type-A + PS/2, 800 DPI, Black
Long summary description Genius Computer Technology NetScroll+ Mini Traveler mouse USB Type-A + PS/2 Optical 800 DPI:
This is an auto-generated long summary of Genius Computer Technology NetScroll+ Mini Traveler mouse USB Type-A + PS/2 Optical 800 DPI based on the first three specs of the first five spec groups.
Genius Computer Technology NetScroll+ Mini Traveler. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black