location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Radon 710 Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radon 710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSG-0924
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969407594
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name GENESIS Radon 710 Headset Wired Head-band Gaming Black :
The long product name of GENESIS Radon 710 Headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 - 20 KHz, 103 dB, 40 mm, 32 ohms, USB, 7.1, 2 m
More>>>
GENESIS Radon 710 Headset Wired Head-band Gaming Black:
The official description of GENESIS Radon 710 Headset Wired Head-band Gaming Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HEAR THE POWER
Do you want to feel like you’re on a real battlefield? The Radon 710 will give you that chance. The device’s components facilitate immersion and realism of your gaming experience, creating unforgettable memories.

SOUND UNDER CONTROL
The Radon 710 is based on the Virtual 7.1 surround sound system. This way the user will hear even the slightest sound and define the direction it is coming from. Additionally, the earpads isolate all noise from the outside and the inbuilt sound card allows the user to change the audio parameters.

STRENGHT IN NUMBERS
People can talk for hours about the quality of sound, but the Radon 710 has the numbers to prove its superiority: wide 20 – 20 000 Hz frequency response, a speaker sensitivity rating of 103 dB as well as large, high quality 40 mm transducers with a neodymium magnet.

A GRADE COMMUNICATION
The gamer needs to communicate with other players during a match. This is why the Radon 710 is equipped with a -34 dB sensitivity microphone and 100 – 10 KHz frequency.

FEELING LIGHT
When focusing on the sound itself you can forget about another important factor that gamers care about – the weight and comfort of the headphones. This way a device can become too cumbersome and uncomfortable. This is why the Radon 710 is extremely light (only 280 h) and fits nearly any head size.

CORD PROBLEMS SOLVED
Each gamer knows that a twisting cord can cause a lot of grief. This is why the Radon 710 is free from this issue and is damage-resistant at the same time. The cable is long enough (200 cm) to free the user from sitting stiffly in front of their gaming rig.

DESIGNED FOR GAMERS
The Radon 710 features not only high quality sound and comfortable design, but also excellent, gaming looks. Red LED lights and unique graphics complete its extraordinary design.

Short summary description GENESIS Radon 710 Headset Wired Head-band Gaming Black:
This short summary of the GENESIS Radon 710 Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Radon 710, Wired, Gaming, 20 - 20000 Hz, Headset, Black

Long summary description GENESIS Radon 710 Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of GENESIS Radon 710 Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

GENESIS Radon 710. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Cable length
2 m
Backlight
Yes
Backlight colour
Red
Plug and Play
Yes
Certification
CE, RoHS, EAC
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
2x 3.5 mm connectors
No
USB connectivity
Yes
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
103 dB
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Packaging content
Quantity
1
Other features
Audio output channels
7.1 channels
2.5 mm connector
No
Manual
Yes