location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Boron 500 XXL RGB Gaming mouse pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Boron 500 XXL RGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPG-2110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969443837
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘GENESIS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 14:01:18
The date of the most recent change of this product data-sheet in Icecat.
GENESIS NPG-2110 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GENESIS Boron 500 XXL RGB Gaming mouse pad Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Anti-slip Bottom:No displacement or loss of control
  • - "Speed" Surface:React faster and improve performance
  • - Edge Protection:Forget about fraying
  • - RGB Backlight
Long product name GENESIS Boron 500 XXL RGB Gaming mouse pad Black :
The long product name of GENESIS Boron 500 XXL RGB Gaming mouse pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Mousepad, Fabric, Rubber, Black
More>>>
GENESIS Boron 500 XXL RGB Gaming mouse pad Black:
The official description of GENESIS Boron 500 XXL RGB Gaming mouse pad Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want to improve your performance in fast-paced games? Genesis Boron 500 XXL RGB can help you do just that. Meet a mousepad with a "speed" surface that guarantees full freedom of movement. And that's not all. Incorporate it into your workstation with edge RGB backlighting with 12 modes and enjoy top-level gameplay.

FAST, FASTER, GENESIS BORON 500 XXL RGB

We know that in fast-paced FPS games you expect lightning-fast response, because it's what makes you able to dominate your opponent. When creating the Genesis Boron 500 XXL, we knew that every millisecond matters, so we equipped it with a "speed" surface. The durable weave of the material will give your mouse an even faster glide and an advantage over your opponent. You also don't have to worry about uncontrolled sliding of the mousepad. Full stability regardless of the type of tabletop will be taken care of by the non-slip rubber placed on the bottom.

A SPACE YOU WILL LOVE

One pad, all the accessories. Thanks to the dimensions of the Genesis Boron 500 XXL RGB (800 x 400 x 4 mm), you can easily fit both your headphones, keyboard and mouse on its surface. The large space will especially appeal to you if you use low sensitivity settings. In that case, plenty of space for a mouse = better control.

COMPOSE WITH YOUT DESK

The black, smooth surface devoid of additional graphics will be particularly suitable for the tabletop of gamers who appreciate minimalism. To blend in, the Genesis Boron 500 XXL RGB will help you with RGB backlighting, which we placed on its edges. Choose from 12 backlighting modes, all without installing any control application. You also don't have to worry about the length of the cable. Its length will allow you to freely connect the mouse pad to your computer.

Short summary description GENESIS Boron 500 XXL RGB Gaming mouse pad Black:
This short summary of the GENESIS Boron 500 XXL RGB Gaming mouse pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Boron 500 XXL RGB, Black, Monochromatic, Fabric, Rubber, USB powered, Multicolour, Gaming mouse pad

Long summary description GENESIS Boron 500 XXL RGB Gaming mouse pad Black:
This is an auto-generated long summary of GENESIS Boron 500 XXL RGB Gaming mouse pad Black based on the first three specs of the first five spec groups.

GENESIS Boron 500 XXL RGB. Width: 800 mm, Depth: 400 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Fabric, Rubber, USB powered, Backlight colour: Multicolour, Gaming mouse pad

The story is currently unavailable. Please, contact us.
Performance
Surface coloration *
Monochromatic
Material
Fabric, Rubber
Gaming mouse pad *
Yes
Wrist rest *
No
LED backlight
Yes
Backlight colour
Multicolour
Number of light modes
12
USB powered
Yes
Product colour *
Black
Surface material
Fabric
Weight & dimensions
Width *
800 mm
Depth *
400 mm
Thickness
4 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Sustainability
Sustainability compliance
Yes
Compliance certificates
CE, UKCA
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)