Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact case
- - Brand compatibility: Leica
- - Shoulder strap
- - Dust resistant, Scratch resistant
- - Black
Long product name GEM N100178LXUT113WC camera case Compact case Black
:
Compact Easy Access Camera Case for Leica X-U (Typ 113) - Weather Cover Included - Black
The long product name of GEM N100178LXUT113WC camera case Compact case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Compact Easy Access Camera Case for Leica X-U (Typ 113) - Weather Cover Included - Black
More>>>
Short summary description GEM N100178LXUT113WC camera case Compact case Black:
This short summary of the GEM N100178LXUT113WC camera case Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.
GEM N100178LXUT113WC, Compact case, Leica, X-U (Typ 113), Shoulder strap, Black
Long summary description GEM N100178LXUT113WC camera case Compact case Black:
This is an auto-generated long summary of GEM N100178LXUT113WC camera case Compact case Black based on the first three specs of the first five spec groups.
GEM N100178LXUT113WC. Case type: Compact case, Brand compatibility: Leica, Compatibility: X-U (Typ 113), Shoulder strap, Product colour: Black