Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Beltpack case
- - Material: Nylon, Polyester
- - Brand compatibility: Casio
- - Dust resistant, Scratch resistant, Shock resistant, Splash proof
- - Black, Blue, Grey
Warranty:
10 years
Long product name GEM GEM1004COEXZ29 camera case Beltpack case Black, Blue, Grey
:
Kingfisher Compact Camera Case for Casio Exilim EX-Z29 with Secure Belt Loop, Blue
The long product name of GEM GEM1004COEXZ29 camera case Beltpack case Black, Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Kingfisher Compact Camera Case for Casio Exilim EX-Z29 with Secure Belt Loop, Blue
More>>>
Short summary description GEM GEM1004COEXZ29 camera case Beltpack case Black, Blue, Grey:
This short summary of the GEM GEM1004COEXZ29 camera case Beltpack case Black, Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
GEM GEM1004COEXZ29, Beltpack case, Casio, Exilim EX-Z29, Black, Blue, Grey
Long summary description GEM GEM1004COEXZ29 camera case Beltpack case Black, Blue, Grey:
This is an auto-generated long summary of GEM GEM1004COEXZ29 camera case Beltpack case Black, Blue, Grey based on the first three specs of the first five spec groups.
GEM GEM1004COEXZ29. Case type: Beltpack case, Brand compatibility: Casio, Compatibility: Exilim EX-Z29, Product colour: Black, Blue, Grey