location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEFU Check ‘GEFU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006664557009
Category:
Kitchen utensil with a broad, flat blade for lifting foods such as cake and fish.
Slicers Check ‘GEFU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEFU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sticks, cubes or slices thanks to 3 interchangeable cuttinginserts
  • - finger guard
  • - integrated hand wheel for various heights of cutting materials
  • - ergonomic handle and non-slip feet
  • - L 43,2 cm, W 12,6 cm, H 8,2 cm
  • - plastic / high-grade stainless steel
Long product name GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel :
The long product name of GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gourmet Slicer VIOLINO®
More>>>
Short summary description GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel:
This short summary of the GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

GEFU 55700, Manual, 2 mm, Black, Stainless steel, Plastic, Stainless steel

Long summary description GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel:
This is an auto-generated long summary of GEFU 55700 slicer Manual Black, Stainless steel Plastic, Stainless steel based on the first three specs of the first five spec groups.

GEFU 55700. Type of slicer: Manual, Slice thickness (max): 2 mm, Product colour: Black, Stainless steel

Country Distributor
Lithuania 1 distributor(s)