location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEFU CASCADA Decanter 1 L Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEFU Check ‘GEFU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASCADA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35270 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEFU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 08:31:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GEFU CASCADA Decanter 1 L Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360° spout allows pouring from any position.
  • - ball stopper for easy measuring out, protects against insects
  • - Silicone sleeve for a secure grip
  • - integrated sieve inset keeps herbs, lemon pips etc. back
  • - mouth-blown, heat-resistant borosilicate glass
  • - fits into any regular fridge door compartment
  • - filling volume: 1 l
  • - Ø 9,0 cm, H 30,3 cm
  • - high-grade stainless steel / silicone / plastic / borosilicate glass
Long product name GEFU CASCADA Decanter 1 L Transparent :
The long product name of GEFU CASCADA Decanter 1 L Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carafe CASCADA
More>>>
Short summary description GEFU CASCADA Decanter 1 L Transparent:
This short summary of the GEFU CASCADA Decanter 1 L Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

GEFU CASCADA, Decanter, 1 L, Transparent, Glass, Plastic, Stainless steel, Round, 9 cm

Long summary description GEFU CASCADA Decanter 1 L Transparent:
This is an auto-generated long summary of GEFU CASCADA Decanter 1 L Transparent based on the first three specs of the first five spec groups.

GEFU CASCADA. Product type: Decanter, Volume: 1 L, Product colour: Transparent. Diameter: 9 cm, Height: 303 mm. Quantity per pack: 1 pc(s)