location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEFU 34670 food mill Nuts

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEFU Check ‘GEFU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34670 show
Show alternative article codes used in the online market place
Category: Food Mills Check ‘GEFU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEFU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 08:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GEFU 34670 food mill Nuts
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LASER CUT grinding mechanism
  • - Integrated storage compartment for up to 4 nutmegs
  • - Comes with flavor-lock cap
  • - Lock-in function (marked Open – Close) for safe filling with up to 1 nutmeg
  • - Handle folded out for easy operation
  • - L 5,8 cm, W 5,2 cm, H 15,1 cm
  • - high-grade stainless steel / plastic
Long product name GEFU 34670 food mill Nuts :
The long product name of GEFU 34670 food mill Nuts. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nutmeg Mill MOSCATA
More>>>
Short summary description GEFU 34670 food mill Nuts:
This short summary of the GEFU 34670 food mill Nuts data-sheet is auto-generated and uses the product title and the first six key specs.

GEFU 34670, Black, Stainless steel, Plastic, Stainless steel, Nuts

Long summary description GEFU 34670 food mill Nuts:
This is an auto-generated long summary of GEFU 34670 food mill Nuts based on the first three specs of the first five spec groups.

GEFU 34670. Product colour: Black, Stainless steel, Material: Plastic, Stainless steel, Best uses: Nuts