location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEFU 28230 pasta/ravioli maker Manual pasta machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEFU Check ‘GEFU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28230 show
Show alternative article codes used in the online market place
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘GEFU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEFU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 08:31:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GEFU 28230 pasta/ravioli maker Manual pasta machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pasta machine with crank drive
  • - dough width: 145 mm
  • - dough thickness: 0,6 bis 3 mm
  • - 3 basic styles: tagliolini, tagliatelle, lasagna
  • - non-slip base
  • - extra high table clamp for worktops and tabletops up to 70 mm
  • - supplied with pasta wheel for various pasta variations
  • - L 19,9 cm, W 19,8 cm, H 14,4 cm
  • - high-grade stainless steel / plastic
Long product name GEFU 28230 pasta/ravioli maker Manual pasta machine :
The long product name of GEFU 28230 pasta/ravioli maker Manual pasta machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Pasta Machine PASTA PERFETTA NERO
More>>>
Short summary description GEFU 28230 pasta/ravioli maker Manual pasta machine:
This short summary of the GEFU 28230 pasta/ravioli maker Manual pasta machine data-sheet is auto-generated and uses the product title and the first six key specs.

GEFU 28230

Long summary description GEFU 28230 pasta/ravioli maker Manual pasta machine:
This is an auto-generated long summary of GEFU 28230 pasta/ravioli maker Manual pasta machine based on the first three specs of the first five spec groups.

GEFU 28230