location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEFU 21850 food thermometer Digital

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEFU Check ‘GEFU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21850 show
Show alternative article codes used in the online market place
Category:
Kitchen appliances used to measure the temperature of food.
Food Thermometers Check ‘GEFU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEFU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GEFU 21850 food thermometer Digital
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - measures temperature during food preparation
  • - measuring range from 0° C to 250° C / 32° F to 482° F
  • - timer: up to 99 min. 59 sec.
  • - alarm when a certain temperature is reached (temperature can be set)
  • - stainless steel probe (180 mm) with 1 m heat resistant cable
  • - 2- part sender and receiver
  • - radio range between sender and receiver: 20 m
  • - temperature display can be set to °C and °F
  • - can be used with different kinds of meat (beef, pork, lamb, chicken...)
  • - choose how well the meat should be cooked (bloody, medium, well done...)
  • - battery included
  • - L 9,5 cm, W 7,1 cm, H 13,3 cm
  • - plastic
Long product name GEFU 21850 food thermometer Digital :
The long product name of GEFU 21850 food thermometer Digital. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Radio-controlled Roasting Thermometer HÄNDI®
More>>>
Short summary description GEFU 21850 food thermometer Digital:
This short summary of the GEFU 21850 food thermometer Digital data-sheet is auto-generated and uses the product title and the first six key specs.

GEFU 21850

Long summary description GEFU 21850 food thermometer Digital:
This is an auto-generated long summary of GEFU 21850 food thermometer Digital based on the first three specs of the first five spec groups.

GEFU 21850