location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen 4x4 Matrix for HDMI with FST and 3DTV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4x4 Matrix for HDMI with FST and 3DTV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTB-HDFST-444
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gefen 4x4 Matrix for HDMI with FST and 3DTV :
The long product name of Gefen 4x4 Matrix for HDMI with FST and 3DTV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x HDMI In Type A 19-pin (F), 4 x HDMI Out Type A 19-pin (F), 1 x RS-232, 1920 x 2000, 225 MHz, USB Mini-A (F), LCPM7.1 Audio, 20W, White
More>>>
Short summary description Gefen 4x4 Matrix for HDMI with FST and 3DTV:
This short summary of the Gefen 4x4 Matrix for HDMI with FST and 3DTV data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen 4x4 Matrix for HDMI with FST and 3DTV, HDMI, 1920 x 1200 (WUXGA), 1080p, 20 W, 5V DC, 2.72 kg

Long summary description Gefen 4x4 Matrix for HDMI with FST and 3DTV:
This is an auto-generated long summary of Gefen 4x4 Matrix for HDMI with FST and 3DTV based on the first three specs of the first five spec groups.

Gefen 4x4 Matrix for HDMI with FST and 3DTV. Video port type: HDMI. Supported graphics resolutions: 1920 x 1200 (WUXGA), Supported video modes: 1080p. Power consumption (typical): 20 W, Power requirements: 5V DC. Weight: 2.72 kg, Dimensions (WxDxH): 175.26 x 25.4 x 274.32 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 04:56:43
Uk has collected 1 expert review for Gefen 4x4 Matrix for HDMI with FST and 3DTV and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2014-09-13 04:56:43
That means a signal, say on input one, can be simultaneously output on any or all of the four output ports. This makes the gadget ideal for a multi-room set-ups, allowing the living room HD DVD players output to be routed to two bedroom TVs, while th...
Bottom line The Gefen 4x4 HDMI Matrix isnt going to suit everyone. Its a high-end piece of kit that is suited to a video studio, or to a sophisticated home user who has lots of video sources and displays. A Video DJ would find it invaluable. If youve got some...
70%
Brand Image Product code Product Stock Price from
Gefen

Gefen 8x8 Crosspoint Matrix for HDMI
(show image)
EXT-HDFST-848CPN 8x8 Crosspoint Matrix for HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)