Gefen GEF-DVI-2-HDSDIPRO video signal converter 2048 x 1080 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6402
Info modified on:
21 Oct 2022, 10:32:10
Long product name Gefen GEF-DVI-2-HDSDIPRO video signal converter 2048 x 1080 pixels:

DVI - HDSDI, 2048 x 1080

Short summary description Gefen GEF-DVI-2-HDSDIPRO video signal converter 2048 x 1080 pixels:

Gefen GEF-DVI-2-HDSDIPRO, Black, 2048 x 1080 pixels, 1080p, DVI-I, BNC, 438.1 mm

Long summary description Gefen GEF-DVI-2-HDSDIPRO video signal converter 2048 x 1080 pixels:

Gefen GEF-DVI-2-HDSDIPRO. Product colour: Black. Maximum video resolution: 2048 x 1080 pixels, Supported video modes: 1080p. Host interface: DVI-I, Output interface: BNC. Width: 438.1 mm, Depth: 44.5 mm, Height: 170.2 mm. Cables included: DVI

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.