location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen EXT-DVI-841DL video switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-DVI-841DL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT-DVI-841DL
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2019 15:32:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gefen EXT-DVI-841DL video switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI
  • - 3840 x 2400 pixels
  • - Blue, Grey
Long product name Gefen EXT-DVI-841DL video switch :
The long product name of Gefen EXT-DVI-841DL video switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 1 DVI SL/DL, 3840x2400
More>>>
Short summary description Gefen EXT-DVI-841DL video switch:
This short summary of the Gefen EXT-DVI-841DL video switch data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen EXT-DVI-841DL, DVI, Blue, Grey, 1920 x 1200 (WUXGA), 3840 x 2400 pixels, 2 m, 1U

Long summary description Gefen EXT-DVI-841DL video switch:
This is an auto-generated long summary of Gefen EXT-DVI-841DL video switch based on the first three specs of the first five spec groups.

Gefen EXT-DVI-841DL. Video port type: DVI. Product colour: Blue, Grey, Supported graphics resolutions: 1920 x 1200 (WUXGA), Maximum resolution: 3840 x 2400 pixels. Power requirements: 5V DC. Weight: 5.44 kg, Dimensions (WxDxH): 431.8 x 111.13 x 44.45 mm

Country Distributor
United Kingdom 1 distributor(s)