Gefen DVI-32432 video switch

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4397
Info modified on:
21 Oct 2022, 10:32:10
Long product name Gefen DVI-32432 video switch:

32 x 32 DVI-I Matrix, 1920 x 1200, 165 MHz, 1 x RS-232, 1 x RJ-45

Short summary description Gefen DVI-32432 video switch:

Gefen DVI-32432, DVI, Black, 1920 x 1200 (WUXGA), 1080p, 165 MHz, 1920 x 1200 pixels

Long summary description Gefen DVI-32432 video switch:

Gefen DVI-32432. Video port type: DVI. Product colour: Black, Supported graphics resolutions: 1920 x 1200 (WUXGA), Supported video modes: 1080p. Power consumption (typical): 120 W, Power requirements: 100 - 240V AC. Width: 447 mm, Depth: 482.6 mm, Height: 266.7 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.