location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Wallet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG840080 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 08:36:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal :
The long product name of Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Wallet Case for iPhone 7/6/6s - Charcoal
More>>>
Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal:
The official description of Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Gecko Deluxe Wallet case provides the ultimate in convenience and style. The customised storage pockets can support in excess of four cards plus some cash. If you are tired of carrying your iPhone in one pocket and your wallet in the other, then free up some pocket space with the all-in-one premium quality Gecko wallet case.

- 4 x card pouches
- Securing latch
- cash stash pocket

Short summary description Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal:
This short summary of the Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Deluxe Wallet, Wallet case, Apple, iPhone 7/6/6s, 11.9 cm (4.7"), Charcoal

Long summary description Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal:
This is an auto-generated long summary of Gecko Covers Deluxe Wallet mobile phone case 11.9 cm (4.7") Wallet case Charcoal based on the first three specs of the first five spec groups.

Gecko Covers Deluxe Wallet. Case type: Wallet case, Brand compatibility: Apple, Compatibility: iPhone 7/6/6s, Maximum screen size: 11.9 cm (4.7"), Product colour: Charcoal

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 7/6/6s
Features
Case type *
Wallet case
Product colour *
Charcoal
Brand compatibility *
Apple