location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tinted Profile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG840030 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 15:18:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2023
Product end of life date
Bullet Points Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Polycarbonate
  • - Blue
Long product name Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue :
The long product name of Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tinted Profile Case For iPhone 6/6s - Blue
More>>>
Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue:
The official description of Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super slimline polycarbonate, hard case protection. The Gecko ultra clear profile case offers a perfectly form fitted, scratch resistant, lightweight hard case to protect your iPhone from everyday use. The Gecko profile is super slim on your iPhone, getting it out of your pocket is a breeze!

- Everyday scratch protection
- Super slimline clip-on hard case
- Lightweight
- Tinted polycarbonate

Short summary description Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue:
This short summary of the Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Tinted Profile, Cover, Apple, iPhone 6/6s, 11.9 cm (4.7"), Blue

Long summary description Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue:
This is an auto-generated long summary of Gecko Covers Tinted Profile mobile phone case 11.9 cm (4.7") Cover Blue based on the first three specs of the first five spec groups.

Gecko Covers Tinted Profile. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6/6s, Maximum screen size: 11.9 cm (4.7"), Product colour: Blue

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 6/6s
Case type *
Cover
Features
Material *
Polycarbonate
Product colour *
Blue
Brand compatibility *
Apple