location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Origami
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG840022 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 08:36:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Charcoal
  • - Scratch resistant
  • - Desktop stand
Long product name Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal :
The long product name of Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Origami Case for iPhone 6/6s - Charcoal
More>>>
Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal:
The official description of Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible and strong with a magnetic foldable stand, the Gecko Origami case is a great case for any situation. Made from thermo-polyurethane (TPU), it is a flexible and durable case for all-day scratch and bump protection, with a built-in stand giving you multiple viewing options.

Short summary description Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal:
This short summary of the Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Origami, Cover, Apple, iPhone 6/6s, 11.9 cm (4.7"), Charcoal

Long summary description Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal:
This is an auto-generated long summary of Gecko Covers Origami mobile phone case 11.9 cm (4.7") Cover Charcoal based on the first three specs of the first five spec groups.

Gecko Covers Origami. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6/6s, Maximum screen size: 11.9 cm (4.7"), Product colour: Charcoal, Desktop stand

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 6/6s
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Charcoal
Features
Brand compatibility *
Apple
Desktop stand
Yes
Protection features
Scratch resistant
Packaging data
Quantity per pack
1 pc(s)