location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GG800419
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG800419 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 08:36:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Transparent
  • - Scratch resistant
Long product name Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent :
The long product name of Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Clear Profile Case for iPhone 6/6s
More>>>
Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent:
The official description of Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super slimline polycarbonate, hard case protection. The Gecko ultra clear profile case offers a perfectly form fitted, scratch resistant, lightweight hard case to protect your iPhone from everyday use. The Gecko profile is super slim on your iPhone, getting it out of your pocket is a breeze!

Short summary description Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent:
This short summary of the Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers GG800419, Cover, Apple, iPhone 6/6s, 11.9 cm (4.7"), Transparent

Long summary description Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent:
This is an auto-generated long summary of Gecko Covers GG800419 mobile phone case 11.9 cm (4.7") Cover Transparent based on the first three specs of the first five spec groups.

Gecko Covers GG800419. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6/6s, Maximum screen size: 11.9 cm (4.7"), Product colour: Transparent

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 6/6s
Case type *
Cover
Product colour *
Transparent
Features
Brand compatibility *
Apple
Protection features
Scratch resistant
Packaging data
Quantity per pack
1 pc(s)