location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GG750005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG750005 show
Show alternative article codes used in the online market place
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Gecko Covers’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 08:36:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 11.9 cm (4.7") Apple
  • - Pink gold, Transparent Tempered glass 9H
  • - Scratch resistant
  • - Fingerprint resistant
  • - 1 pc(s)
Long product name Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) :
The long product name of Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Cover Tempered Glass Screen Protector for iPhone 6/6s - Rose Gold
More>>>
Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
The official description of Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-protective, scratch resistant, full cover, high density tempered glass screen protector for iPhone 6/6s. Will shatter but not fragment when protecting your iPhone screen, so is 100% safe to use.

Short summary description Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
This short summary of the Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers GG750005, Apple, iPhone 6/6s, Scratch resistant, Pink gold, Transparent, 1 pc(s)

Long summary description Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of Gecko Covers GG750005 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

Gecko Covers GG750005. Brand compatibility: Apple, Compatibility: iPhone 6/6s, Protection features: Scratch resistant. Material: Tempered glass, Product colour: Pink gold, Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
iPhone 6/6s
Maximum screen size
11.9 cm (4.7")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Hardness
9H
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Performance
Product colour
Pink gold, Transparent
Material
Tempered glass
Fingerprint resistant
Yes
Packaging content
Quantity per pack *
1 pc(s)
Other features
Quick start guide
Yes