location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEAR4 Check ‘GEAR4’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS7060D3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS7060D3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEAR4: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2021
Product end of life date
Bullet Points GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12.9 cm (5.1") Samsung
  • - Polycarbonate
  • - Orange, Transparent
  • - Scratch resistant, Shock resistant
Long product name GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent :
The long product name of GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cover Case for Samsung Galaxy S7, Orange
More>>>
Short summary description GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent:
This short summary of the GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

GEAR4 GS7060D3, Cover, Samsung, Galaxy S7, 12.9 cm (5.1"), Orange, Transparent

Long summary description GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent:
This is an auto-generated long summary of GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent based on the first three specs of the first five spec groups.

GEAR4 GS7060D3. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Orange, Transparent

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:28:20
Uk has collected 2 expert reviews for GEAR4 GS7060D3 mobile phone case 12.9 cm (5.1") Cover Orange, Transparent and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%