Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GBC WIREBIND 11MM ZILVER D100X

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WireBind draadruggen, doos van 100 stuks, 11 mm, zilver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG81079
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 737
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 21 Apr 2011
The date of the most recent change of this product data-sheet in Icecat.
Long product name GBC WIREBIND 11MM ZILVER D100X :
The short editorial description of GBC WIREBIND 11MM ZILVER D100X

GBC WireBind draadruggen, doos van 100 stuks, 11 mm, zilver
More>>>

GBC WIREBIND 11MM ZILVER D100X:
The official marketing text of GBC WIREBIND 11MM ZILVER D100X as supplied by the manufacturer
Uit metaal. 34-ringen. Voor 3:1 machines. rug 11 mm, capaciteit: 100 vel, zilver, doos van 100 stuks
Short summary description GBC WIREBIND 11MM ZILVER D100X:
This short summary of the GBC WIREBIND 11MM ZILVER D100X data-sheet is auto-generated and uses the product title and the first six key specs.
GBC draadruggen WireBind rug 11 mm, capaciteit: 80 blad, zilver
Long summary description GBC WIREBIND 11MM ZILVER D100X :

GBC draadruggen WireBind rug 11 mm, capaciteit: 80 blad, zilver

This is an auto-generated long summary of GBC WIREBIND 11MM ZILVER D100X based on the first three specs of the first five spec groups.
Country Distributor
Nederland 1 distributor(s)
X