location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GBC Opaque Binding Covers A4 300 Micron Matt Red (100)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Opaque Binding Covers A4 300 Micron Matt Red (100)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV32613 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019577216610
Category
Hard covers used to protect books, printed reports etc.
Binding Covers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name GBC Opaque Binding Covers A4 300 Micron Matt Red (100) :
The short editorial description of GBC Opaque Binding Covers A4 300 Micron Matt Red (100)

Opaque Binding Covers A4 300 Micron Matt Red (100)
More>>>
Short summary description GBC Opaque Binding Covers A4 300 Micron Matt Red (100):
This short summary of the GBC Opaque Binding Covers A4 300 Micron Matt Red (100) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC Opaque Binding Covers A4 300 Micron Matt Red (100), Red, Matt, 210 mm, 298 mm, 30 mm, 100 pc(s)

Long summary description GBC Opaque Binding Covers A4 300 Micron Matt Red (100):
This is an auto-generated long summary of GBC Opaque Binding Covers A4 300 Micron Matt Red (100) based on the first three specs of the first five spec groups.

GBC Opaque Binding Covers A4 300 Micron Matt Red (100). Product colour: Red, Surface finish: Matt. Package width: 210 mm, Package depth: 298 mm, Package height: 30 mm. Quantity per pack: 100 pc(s)