Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laminator Equipment cleansing sheets
- - Material: Cardboard
- - Transparent
Long product name GBC Cardboard Laminator Cleaning Sheets (5)
:
Transparent, 107 g
The long product name of GBC Cardboard Laminator Cleaning Sheets (5). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Transparent, 107 g
More>>>
Short summary description GBC Cardboard Laminator Cleaning Sheets (5):
This short summary of the GBC Cardboard Laminator Cleaning Sheets (5) data-sheet is auto-generated and uses the product title and the first six key specs.
GBC Cardboard Laminator Cleaning Sheets (5), Equipment cleansing sheets, Laminator, Cardboard, Transparent, 107 g, 5 pc(s)
Long summary description GBC Cardboard Laminator Cleaning Sheets (5):
This is an auto-generated long summary of GBC Cardboard Laminator Cleaning Sheets (5) based on the first three specs of the first five spec groups.
GBC Cardboard Laminator Cleaning Sheets (5). Product type: Equipment cleansing sheets, Proper use: Laminator, Material: Cardboard. Weight: 107 g. Number of products included: 5 pc(s). Package width: 211 mm, Package depth: 298 mm, Package height: 4 mm