Long product name GBC Document Laminating Pouches A4 2x125 Micron Gloss (25)
:
Document Laminating Pouches A4 2x125 Micron Gloss (25)
The long product name of GBC Document Laminating Pouches A4 2x125 Micron Gloss (25). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Document Laminating Pouches A4 2x125 Micron Gloss (25)
More>>>
Short summary description GBC Document Laminating Pouches A4 2x125 Micron Gloss (25):
This short summary of the GBC Document Laminating Pouches A4 2x125 Micron Gloss (25) data-sheet is auto-generated and uses the product title and the first six key specs.
GBC Document Laminating Pouches A4 2x125 Micron Gloss (25), Glossy, 244 mm, 8 mm, 345 mm, 25 pc(s)
Long summary description GBC Document Laminating Pouches A4 2x125 Micron Gloss (25):
This is an auto-generated long summary of GBC Document Laminating Pouches A4 2x125 Micron Gloss (25) based on the first three specs of the first five spec groups.
GBC Document Laminating Pouches A4 2x125 Micron Gloss (25). Surface finish: Glossy. Package width: 244 mm, Package depth: 8 mm, Package height: 345 mm. Quantity per pack: 25 pc(s)