GBC logo

GBC Fusion 5000L A3 Laminator

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50995
Info modified on:
14 Mar 2024, 19:48:31
Warranty:
Limited 2-year
Long product name GBC Fusion 5000L A3 Laminator:

Fusion 5000L A3 Laminato

Short summary description GBC Fusion 5000L A3 Laminator:

GBC Fusion 5000L A3 Laminator, 30.3 cm, 1000 mm/min, A3, 75 µm, 250 µm, Pouch

Long summary description GBC Fusion 5000L A3 Laminator:

GBC Fusion 5000L A3 Laminator. Maximum lamination width: 30.3 cm, Lamination speed: 1000 mm/min, Format: A3. Package width: 285 mm, Package depth: 655 mm, Package height: 220 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.