GBC logo

GBC HighSpeed Laminating Pouch A4 2x100 Micron

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21332
Info modified on:
14 Mar 2024, 19:48:05
Long product name GBC HighSpeed Laminating Pouch A4 2x100 Micron:

A4, 216 x 303mm, 2 x 100 µm, 100 pcs

Short summary description GBC HighSpeed Laminating Pouch A4 2x100 Micron:

GBC HighSpeed Laminating Pouch A4 2x100 Micron, Transparent, Glossy, A4, 0.2 mm, China, 216 mm

Long summary description GBC HighSpeed Laminating Pouch A4 2x100 Micron:

GBC HighSpeed Laminating Pouch A4 2x100 Micron. Product colour: Transparent, Surface finish: Glossy, Format: A4. Width: 216 mm, Height: 303 mm, Package width: 223 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.