Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3743164
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0033816033160
Category
This is a transparent plastic pouch which can be used to cover a sheet of paper. This is then passed through a pouch laminatior machine and the open end of the pouch is sealed, so the paper is laminated.
laminator pouches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12819
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 17 Nov 2017 02:56:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100) :
The short editorial description of GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100)

Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100)
More>>>
GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100):
The official marketing text of GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100) as supplied by the manufacturer

- A range of pocket and reference size Pouches that are ideal for applications between standard Card/Identity applications and those for daily A4/A5 usage.
- Sizes careful designed to fully ‘encapsulate’ card.
- 250 or 500 Micron Weight options (total thicknesses).
- 100 pack options..
- Usable with all Standard A4 pouch Laminators that have a Lamination width* of at least 130mm.
- Carrier-free operation.
- Four non-standard popular sizes.
- Useful sizes that lie outside the conventional DIN system that have proved ideal for pockets, wallets and conventional card sizes.
- High gloss finish with good polyethylene (adhesive) content.
- Superb colour enhancement and long-term durability.
- Photo compatible.
- Polyethylene (adhesive) chemical construction is ideal to adhere to photo or high density colour images.
- Easy to add ‘ID Slots’.
- Ideal to add clips and chains for a variety of identification or security needs.
- Adhesion to full colour prints.

Short summary description GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100):
This short summary of the GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100), Transparent, Polyethylene, Glossy, 90 mm, 130 mm, 346 g

Long summary description GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100):
This is an auto-generated long summary of GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100) based on the first three specs of the first five spec groups.

GBC Card Laminating Pouches 90x130mm 2x125 Micron Gloss (100). Colour of product: Transparent, Material: Polyethylene, Surface finish: Glossy. Width: 90 mm, Depth: 130 mm, Weight: 346 g. Quantity per pack: 100 pc(s)

Features
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polyethylene
Surface finish
Glossy
Weight & dimensions
Width
The measurement or extent of something from side to side.
90 mm
Depth
The distance from the front to the back of something.
130 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
346 g
Package width
The distance from one side of the packaging to the other.
95 mm
Package depth
The distance from the front to the back of the packaging.
135 mm
Package height
The distance from the top to the bottom of the packaging.
28 mm
Packaging content
Quantity per pack
100 pc(s)