Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GateProtect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMX 800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMX 800
Category
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGateProtect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3175
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U :
The short editorial description of GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U

Web / Mail Appliances WMX 800
More>>>
Short summary description GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U:
This short summary of the GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U data-sheet is auto-generated and uses the product title and the first six key specs.

GateProtect WMX 800, 3000 Mbit/s, 1000 Mbit/s, 1000 Mbit/s, 250 user(s), Wired, 2U

Long summary description GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U:
This is an auto-generated long summary of GateProtect WMX 800 hardware firewall 3000 Mbit/s 2U based on the first three specs of the first five spec groups.

GateProtect WMX 800. Firewall throughput: 3000 Mbit/s, Maximum data transfer rate: 1000 Mbit/s, VPN throughput: 1000 Mbit/s. Number of users: 250 user(s). Connectivity technology: Wired. Form factor: 2U. Power requirements: AC 100V-240V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array