location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GateProtect GPA 400a hardware firewall 1U 1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GateProtect Check ‘GateProtect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPA 400a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPA 400A
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘GateProtect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GateProtect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GateProtect GPA 400a hardware firewall 1U 1 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Firewall throughput: 1000 Mbit/s
  • - 50 user(s)
  • - Wired
Long product name GateProtect GPA 400a hardware firewall 1U 1 Gbit/s :
The long product name of GateProtect GPA 400a hardware firewall 1U 1 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A series SME GPA 400a
More>>>
Short summary description GateProtect GPA 400a hardware firewall 1U 1 Gbit/s:
This short summary of the GateProtect GPA 400a hardware firewall 1U 1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

GateProtect GPA 400a, 1 Gbit/s, 1 Gbit/s, 0.15 Gbit/s, 50 user(s), Wired, 1U

Long summary description GateProtect GPA 400a hardware firewall 1U 1 Gbit/s:
This is an auto-generated long summary of GateProtect GPA 400a hardware firewall 1U 1 Gbit/s based on the first three specs of the first five spec groups.

GateProtect GPA 400a. Firewall throughput: 1 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.15 Gbit/s. Number of users: 50 user(s). Connectivity technology: Wired. Form factor: 1U. Power consumption (typical): 35 W