Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GateProtect GPA 250a hardware firewall 600 Mbit/s 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GateProtect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPA 250a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPA 250A
Category
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGateProtect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4716
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name GateProtect GPA 250a hardware firewall 600 Mbit/s 1U :
The short editorial description of GateProtect GPA 250a hardware firewall 600 Mbit/s 1U

A series SME GPA 250a
More>>>
Short summary description GateProtect GPA 250a hardware firewall 600 Mbit/s 1U:
This short summary of the GateProtect GPA 250a hardware firewall 600 Mbit/s 1U data-sheet is auto-generated and uses the product title and the first six key specs.

GateProtect GPA 250a, 600 Mbit/s, 1000 Mbit/s, 90 Mbit/s, 30 user(s), Wired, 1U

Long summary description GateProtect GPA 250a hardware firewall 600 Mbit/s 1U:
This is an auto-generated long summary of GateProtect GPA 250a hardware firewall 600 Mbit/s 1U based on the first three specs of the first five spec groups.

GateProtect GPA 250a. Firewall throughput: 600 Mbit/s, Maximum data transfer rate: 1000 Mbit/s, VPN throughput: 90 Mbit/s. Number of users: 30 user(s). Connectivity technology: Wired. Form factor: 1U. Power consumption (typical): 35 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array