location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Pro crepe maker 1 crepe(s) 1250 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Design
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016432440051
Category:
Household appliances used to make crepes (pancakes).
Crepe Makers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2021 16:44:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gastroback Design Pro crepe maker 1 crepe(s) 1250 W Black, Stainless steel:
This short summary of the Gastroback Design Pro crepe maker 1 crepe(s) 1250 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Pro, 330 mm, 330 mm, 115 mm, 2.8 kg, 1250 W, 230 - 240 V

Long summary description Gastroback Design Pro crepe maker 1 crepe(s) 1250 W Black, Stainless steel:
This is an auto-generated long summary of Gastroback Design Pro crepe maker 1 crepe(s) 1250 W Black, Stainless steel based on the first three specs of the first five spec groups.

Gastroback Design Pro. Width: 330 mm, Depth: 330 mm, Height: 115 mm. Power: 1250 W, AC input voltage: 230 - 240 V, AC input frequency: 50 - 60 Hz. T-stick material: Wood

Technical details
Number of crepes *
1 crepe(s)
Crepe diameter
33 cm
Product colour *
Black, Stainless steel
Adjustable thermostat
Yes
Safety thermostat
Yes
Housing material
Stainless steel
Plate width
33 cm
Plate depth
33 cm
Control type
Lever
On/off switch
Yes
Non-slip feet
Yes
Indication light
Yes
Cord storage
Yes
Non-stick coating
Yes
Cool touch handle(s)
Yes
Insulated handle
Yes
Technical details
Easy to clean
Yes
Dishwasher-proof parts
Yes
Heat indicator
Yes
Weight & dimensions
Width
330 mm
Depth
330 mm
Height
115 mm
Weight
2.8 kg
Power
Power *
1250 W
AC input voltage
230 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
T-stick
Yes
T-stick material
Wood
Spatula included
Yes
Number of spatulas included
1