location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Aroma Plus Drip coffee maker 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Design
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aroma Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42703 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016432427038
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback Design Aroma Plus Drip coffee maker 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 1.7 L
  • - Coffee pod
  • - 12 cups
  • - Built-in display
  • - Coffee making
  • - 950 W
  • - Black, Silver
More>>>
Short summary description Gastroback Design Aroma Plus Drip coffee maker 1.7 L:
This short summary of the Gastroback Design Aroma Plus Drip coffee maker 1.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Aroma Plus, Drip coffee maker, 1.7 L, Coffee pod, 950 W, Black, Silver

Long summary description Gastroback Design Aroma Plus Drip coffee maker 1.7 L:
This is an auto-generated long summary of Gastroback Design Aroma Plus Drip coffee maker 1.7 L based on the first three specs of the first five spec groups.

Gastroback Design Aroma Plus. Product type: Drip coffee maker, Water tank capacity: 1.7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Display type: LED. Power: 950 W. Product colour: Black, Silver

Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
12 cups
Built-in grinder *
No
Keep warm function
Yes
Keep warm function time
30 min
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.7 L
Coffee input type *
Coffee pod
Anti-drip function
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Ergonomics
Display type
LED
Timer
Yes
Clock function
Yes
Water level indicator
Yes
Product colour *
Black, Silver
Detachable swing filter
Yes
Power
Power *
950 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
222 mm
Depth
231 mm
Height
360 mm
Weight
2.7 kg