location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Espresso Pro Espresso machine 2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Espresso Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42608
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback Design Espresso Pro Espresso machine 2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso machine 2 L
  • - 15 bar
  • - Black, Stainless steel
Warranty:
Long product name Gastroback Design Espresso Pro Espresso machine 2 L :
The long product name of Gastroback Design Espresso Pro Espresso machine 2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design Espresso Pro, 1200w
More>>>
Gastroback Design Espresso Pro Espresso machine 2 L:
The official description of Gastroback Design Espresso Pro Espresso machine 2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Espresso Pro
- premium stainless steel design
- user-friendly electronic touch conrol functions
- 15 bar pump and pre-brew function - for best coffee results
- stainless steel boiler system for immediate use
- PAD-System: Also suitable for the use with Espresso-Pads
- advanced dual wall crema system
- eject filter system – eases the release of the filter
- hotwater function
- swivel water and steam wand - for perfect milkfroth
- variable steam control dial
- 2 litre tank with water level indicator
- removeable drip tray
- cup warming plateaccessories: stainless steel frothing jug, measuring/tamping spoon, care set and 3 different filter inserts

Short summary description Gastroback Design Espresso Pro Espresso machine 2 L:
This short summary of the Gastroback Design Espresso Pro Espresso machine 2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Espresso Pro, Espresso machine, 2 L, Black, Stainless steel

Long summary description Gastroback Design Espresso Pro Espresso machine 2 L:
This is an auto-generated long summary of Gastroback Design Espresso Pro Espresso machine 2 L based on the first three specs of the first five spec groups.

Gastroback Design Espresso Pro. Product type: Espresso machine, Water tank capacity: 2 L. Product colour: Black, Stainless steel

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
2 L
Ergonomics
Housing material
Stainless steel
Ergonomics
Product colour *
Black, Stainless steel
Removable drip tray
Yes
Detachable swing filter
Yes
Other features
Type
Espresso
Boil & Brew system
Yes