location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Mincer Advanced

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Design
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Mincer Advanced
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016432414090
Category:
Machine to cut up food into small pieces.
Mincers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:48:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback Design Mincer Advanced
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hourly output approx. 100 kg
  • - Professional motor (induction / 350 watt / max 1.3 Nm)
  • - Digital display (indicating direction of rotation and power input)
  • - Control switch: on/off switch and reverse function
  • - Stainless steel crossed-blade knife with 4 blades
  • - Grinding discs are made of cast metal (steel SUS 420)
  • - Integrated handle
  • - Large rotary feed pan is made of stainless steel
  • - Worm housing, worm and closing ring is made of cast aluminium
  • - Front panel is made of stainless steel
  • - Optional available accessories: 3 sausage filling attachments (Art.-No.: 96010) and additional set of grinding discs (3 mm, 8 mm and 14 mm; Art.-No.: 96011)
Long product name Gastroback Design Mincer Advanced :
The long product name of Gastroback Design Mincer Advanced. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500 W, 220 - 240 V / 50 Hz, 350 x 188 x 385 mm, 4.38 kg
More>>>
Gastroback Design Mincer Advanced:
The official description of Gastroback Design Mincer Advanced as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Mincer Advanced

THE PERFECT BURGER MADE BY YOURSELF

Short summary description Gastroback Design Mincer Advanced:
This short summary of the Gastroback Design Mincer Advanced data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Mincer Advanced, 220 - 240 V, 50 Hz, Stainless steel, Stainless steel, 350 mm, 188 mm

Long summary description Gastroback Design Mincer Advanced:
This is an auto-generated long summary of Gastroback Design Mincer Advanced based on the first three specs of the first five spec groups.

Gastroback Design Mincer Advanced. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Blade material: Stainless steel, Housing material: Stainless steel. Width: 350 mm, Depth: 188 mm, Height: 385 mm

Technical details
Power *
500 W
Product colour *
Stainless steel
On/off switch
Yes
Sausage cap
Yes
Reverse
Yes
Handle(s)
Yes
Built-in display
Yes
Throughput
1.67 kg/min
Maximum power (blocked motor)
1000 W
Compliance certificates
CE
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Material
Blade material
Stainless steel
Housing material
Stainless steel
Weight & dimensions
Width
350 mm
Depth
188 mm
Height
385 mm
Weight
4.38 kg