location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback 41397 slicer Manual

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41397
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41397
Category:
Kitchen utensil with a broad, flat blade for lifting foods such as cake and fish.
Slicers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Gastroback 41397 slicer Manual :
The long product name of Gastroback 41397 slicer Manual. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hand Currywurst Slicer
More>>>
Gastroback 41397 slicer Manual:
The official description of Gastroback 41397 slicer Manual as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hand Currywurst Slicer
- robust and easy to use
- housing made from chromium-nickel steel
- blades made from stainless steel
- manually operated slicing lever
- base plate with suction feet for high degree of stability
- flexible use
- space saving
- easy to clean
- slice thickness 17 mm
- portions 11 Stück
- working width 205 mm

Short summary description Gastroback 41397 slicer Manual:
This short summary of the Gastroback 41397 slicer Manual data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback 41397, Manual, 1.7 cm, 3 kg, 214 x 155 x 205 mm

Long summary description Gastroback 41397 slicer Manual:
This is an auto-generated long summary of Gastroback 41397 slicer Manual based on the first three specs of the first five spec groups.

Gastroback 41397. Type of slicer: Manual, Slice thickness (max): 1.7 cm. Weight: 3 kg. Dimensions (WxDxH): 214 x 155 x 205 mm

Features
Type of slicer *
Manual
Slice thickness (max) *
1.7 cm
Stainless steel blades
Yes
Easy to clean
Yes
Weight & dimensions
Weight
3 kg
Other features
Dimensions (WxDxH)
214 x 155 x 205 mm