location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40985
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40985
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.7 L Number of speeds: 5 Black, Stainless steel
  • - Pulse function Ice crushing
  • - Built-in display
  • - 750 W
Warranty:
Long product name Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel :
The long product name of Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design Classic Digital Mixer, 750w, LCD
More>>>
Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel:
The official description of Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Classic Digital Mixer
- fruit- and fitness drinks, milk shakes, cocktails, soups, salsa-sauce, babyfood self made within seconds
- sensor buttons with 5 stages / pulse functions
- performances: crushing ice, mashing, beating, chopping, shaking, mixing
- temperature-resistant 1.7 l glass container
- LCD display
- 750 watt high performance motor
- brushed metal housing (cast)
- stainless steel knives Design Classic

Short summary description Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel:
This short summary of the Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback 40985, Tabletop blender, 1.7 L, Pulse function, Ice crushing, 750 W, Black, Stainless steel

Long summary description Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel:
This is an auto-generated long summary of Gastroback 40985 blender 1.7 L Tabletop blender 750 W Black, Stainless steel based on the first three specs of the first five spec groups.

Gastroback 40985. Bowl capacity: 1.7 L. Type: Tabletop blender, Product colour: Black, Stainless steel. Blending bowl material: Glass. Power: 750 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 4.2 kg, Dimensions (WxDxH): 200 x 198 x 414 mm

Performance
Bowl capacity *
1.7 L
Number of speeds *
5
Pulse function *
Yes
Ice crushing *
Yes
Built-in display
Yes
Variable speed
Yes
Design
Type *
Tabletop blender
Product colour *
Black, Stainless steel
Material
Blending bowl material
Glass
Power
Power *
750 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Weight
4.2 kg
Dimensions (WxDxH)
200 x 198 x 414 mm