location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design S food processor Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Food Processor S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40963
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Gastroback Design S food processor Black, Transparent :
The long product name of Gastroback Design S food processor Black, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design Food Processor S, 450-500w
More>>>
Gastroback Design S food processor Black, Transparent:
The official description of Gastroback Design S food processor Black, Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Food Processor S
- Versatile quick chopper and multi-purpose food processor
- Uses: Grate, slice and cut fruits, vegetables, nuts, onions,cheese
- Make ground meat, batters and doughs, soups, milk shakes, ice cream and baby food
- Practical compartment for extensive accessories
- Ejections function for steady working
- Soft-Touch ON-/OFF button, Pulse function and safety lock
- All parts are dishwasher safe
- Included accessories: Universal stainless steel blade, grating disk, slicing disk, pusher, collection container and ejection disc

Short summary description Gastroback Design S food processor Black, Transparent:
This short summary of the Gastroback Design S food processor Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Food Processor S, Black, Transparent, 500 W, 220/240 V, 50 Hz, 165 mm, 198 mm

Long summary description Gastroback Design S food processor Black, Transparent:
This is an auto-generated long summary of Gastroback Design S food processor Black, Transparent based on the first three specs of the first five spec groups.

Gastroback Design Food Processor S. Product colour: Black, Transparent. Power consumption (typical): 500 W, AC input voltage: 220/240 V, AC input frequency: 50 Hz. Width: 165 mm, Depth: 198 mm, Height: 360 mm

Features
Product colour *
Black, Transparent
Adjustable slicing disc
Yes
Stainless steel blade included
Yes
Pusher, inner pusher
Yes
Power
Power consumption (typical)
500 W
Power
AC input voltage
220/240 V
AC input frequency
50 Hz
Weight & dimensions
Width
165 mm
Depth
198 mm
Height
360 mm
Weight
700 g